Ruland Manufacturing OSC16-6-A
- 收藏
- 对比
添加到询价列表
OSC16-6-A详情
Ruland Manufacturing OSC16-6-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bag
零件状态
活跃
类型
Coupling Hub
规格说明
1.000" (25.40mm) Outer Diameter x 0.467" (11.86mm) Length
0个相似型号
OSC16-6-A拓展信息
LVO-OF-MSP-8E-AN
Ruland Manufacturing
MDCDK25-11-6-A
Ruland Manufacturing
DCDK32-10-10-A
Ruland Manufacturing
MJCC25-9-A
Ruland Manufacturing
MBCK57-25-25-A
Ruland Manufacturing
DCS10-3/16"-3MM-A
Ruland Manufacturing
MSPB-19-A
Ruland Manufacturing
MBC57-17-16-A
Ruland Manufacturing
TCN-11-F
Ruland Manufacturing
PCMR29-12-7-SS
Ruland Manufacturing









哦! 它是空的。