Ruland Manufacturing OST8-4-SS
- 收藏
- 对比
添加到询价列表
OST8-4-SS详情
Ruland Manufacturing OST8-4-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bag
零件状态
活跃
类型
Coupling Hub
规格说明
0.500" (12.70mm) Outer Diameter x 0.222" (5.64mm) Length
0个相似型号
OST8-4-SS拓展信息
PCR10-3-3-A
Ruland Manufacturing
FCR24-20MM-5/8"-SS
Ruland Manufacturing
MDCS51-16-16-A
Ruland Manufacturing
WCL-32-SS
Ruland Manufacturing
JS32-10-A
Ruland Manufacturing
FCMR38-11-10-A
Ruland Manufacturing
JSC36-20-A
Ruland Manufacturing
MDCDK33-14-13-A
Ruland Manufacturing
DCSK32-7/8"-17MM-A
Ruland Manufacturing
BC21-5/8"-10MM-A
Ruland Manufacturing









哦! 它是空的。