Ruland Manufacturing PSR20-10MM-1/4"-A
- 收藏
- 对比
PSR20-10MM-1/4"-A
3156-PSR20-10MM-1/4"-A
结构,运动五金件
--
大陆
立即发货

10MMX1/4" ALUMINUM BEAM CPLNG
1最小包装量--
添加到询价列表
PSR20-10MM-1/4"-A详情
Ruland Manufacturing PSR20-10MM-1/4"-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bag
零件状态
活跃
类型
Beam Coupling
规格说明
1.250" (31.80mm) Outer Diameter x 1.500" (38.10mm) Length
0个相似型号
PSR20-10MM-1/4"-A拓展信息
MDCDK57-28-28-A
Ruland Manufacturing
MDCD33-16-9-A
Ruland Manufacturing
JS36-14-A
Ruland Manufacturing
MBCK51-24-19-A
Ruland Manufacturing
SPK-48-F
Ruland Manufacturing
MOSC41-11-SS
Ruland Manufacturing
SP-46-SS
Ruland Manufacturing
OF-CL-20-A
Ruland Manufacturing
MBCK57-19-18-A
Ruland Manufacturing
BC21-5/8"-15MM-A
Ruland Manufacturing








哦! 它是空的。