SamHop Microelectronics Corp. SDM4953
- 收藏
- 对比
SDM4953详情
SamHop Microelectronics Corp. SDM4953重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SAMHOP MICROELECTRONICS CORP
Package Description
,
Operating Temperature-Max
150 °C
ECCN 代码
EAR99
Reach合规守则
unknown
操作模式
增强型MOSFET
极性/通道类型
P-CHANNEL
场效应管技术
METAL-OXIDE SEMICONDUCTOR
最大耗散功率(Abs)
2 W
SDM4953拓展信息
SamHop Microelectronics Corp.
SamHop Microelectronics Corp.
SamHop Microelectronics Corp.
SamHop Microelectronics Corp.
SamHop Microelectronics Corp.
SamHop Microelectronics Corp.
SamHop Microelectronics Corp.
Microsemi Corporation
Microsemi Corporation
SamHop Microelectronics Corp.








哦! 它是空的。