CIS-VF10详情
Samsung CIS-VF10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Type of electric connection
压接
Rated current In
100
Connectable conductor cross section fine-strand without cable end sleeve
10 - 25
Material connector insert
Thermoplastic
Material of contact surface
Other
Material contact
Other
Contact insert without contacts
有
Connectable conductor cross section multi-wired
10 - 25
Pollution degree
3
With wire protection
无
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
CIS-VF10拓展信息








哦! 它是空的。