CL21C2R7CBANNNC-CUT TAPE详情
Samsung CL21C2R7CBANNNC-CUT TAPE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Suitable for safety functions
无
Permitted voltage at output
24 - 24
Number of digital outputs
0
Explosion safety category for gas
None
Input current at signal 1
3.5
Appendant operation agent (Ex ib)
无
Appendant operation agent (Ex ia)
无
Type of digital output
None
Voltage type of supply voltage
DC
Explosion safety category for dust
None
Digital outputs configurable
无
Number of digital inputs
16
Type of output voltage
DC
Type of electric connection
Plug-in connection
Supply voltage DC
3.3 - 3.3
Short-circuit protection, outputs available
无
SIL according to IEC 61508
None
深度
150
宽度
33
高度
100
CL21C2R7CBANNNC-CUT TAPE拓展信息








哦! 它是空的。