CL31B103KB详情
Samsung CL31B103KB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Other
Nominal voltage
230
Type of fastening
Mounting with claw
Material quality
Other
Transparent
无
Model
Other
频率
50 - 60
0个相似型号
CL31B103KB拓展信息
CL31B103KB详情
Samsung CL31B103KB重要参数规格及、参数值,及相似型号如下:
材料
Other
Surface protection
Other
Nominal voltage
230
Type of fastening
Mounting with claw
Material quality
Other
Transparent
无
Model
Other
频率
50 - 60
CL31B103KB拓展信息