CL31C070DBNC详情
Samsung CL31C070DBNC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.14 - 0.75
Inflammability class of insulation material according to with UL94
Other
Degree of protection (IP), mounted
IP67
Pollution degree
3
Connectable conductor cross section multi-wired
0.14 - 0.75
Locking mechanism
压盖螺母
Material of contact surface
Nickel
Material housing
Plastic
Rated current In
4
Ambient temperature
-25 - 95
Type of electric connection
Screw connection
CL31C070DBNC拓展信息








哦! 它是空的。