DFY1765G1855A详情
Samsung DFY1765G1855A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
5
Package Material
CERAMIC
Operating Temperature-Min
-30 °C
Operating Temperature-Max
85 °C
Manufacturer Part Number
DFY1765G1855A
Manufacturer
Samsung Electro-Mechanics
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SAMSUNG ELECTRO-MECHANICS
Risk Rank
5.84
子类别
声表滤波器
过滤器类型
SAW FILTER
达到SVHC
unknown
DFY1765G1855A拓展信息








哦! 它是空的。