ECBDU4EBE详情
Samsung ECBDU4EBE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Connector version
straight
Suitable for
Samsung
Cable use
Cell phone
Type A
USB plug
Version
Cable
Type B
Micro USB plug
No. of A connectors
1x
Factory colour
Black
类型
Micro USB charging cable
0个相似型号
ECBDU4EBE拓展信息








哦! 它是空的。