EF-GG998CBEGWW详情
Samsung EF-GG998CBEGWW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polycarbonate (PC)
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
Compatible with
Galaxy S20 Ultra 5G
Factory colour
Black,Transparent
特征
Shockproof
EF-GG998CBEGWW拓展信息
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung
Samsung








哦! 它是空的。