EF-ZG990CWEGEW详情
Samsung EF-ZG990CWEGEW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.10
Type of electric connection
Plug-in connection
Material housing
Other
Degree of protection (IP)
IP64
Model
Incremental encoder
Compatible with
Galaxy S21 FE 5G
Factory colour
White
特征
Flip case,Shockproof
0个相似型号
EF-ZG990CWEGEW拓展信息
ET-FA336TTEGWW
Samsung
EF-JA525CTEGWW
Samsung
EF-XG990CWEGWW
Samsung
EF-MS901CWEGWW
Samsung
EF-XA336CTEGWW
Samsung
EF-EA536PWEGEW
Samsung
EF-MS901CNEGWW
Samsung
EF-QA336TBEGWW
Samsung
EF-PA725TBEGWW
Samsung
EF-QA235TTEGWW
Samsung








哦! 它是空的。