EP-DG930DWEGWW详情
Samsung EP-DG930DWEGWW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of B connections
1x
Suitable for
Samsung
Cable use
Cell phone
Connector
USB,Micro USB,USB-C®
Type A
USB
Version
Cable
Type B
Micro USB,USB-C® plug
Compatible with (details)
Samsung
No. of A connectors
1x
Factory colour
White
类型
EP-DG930
长度
1500mm
EP-DG930DWEGWW拓展信息








哦! 它是空的。