EP-DW700CBE详情
Samsung EP-DW700CBE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable use
Cell phone
Connector version
straight
Factory colour
Black
No. of A connectors
1x
No. of B connections
1x
Suitable for
Samsung
Type A
USB plug
Type B
USB-C® plug
Version
Cable
类型
USB-C™ charging cable
0个相似型号
EP-DW700CBE拓展信息








哦! 它是空的。