EP-TA220NBEGEU详情
Samsung EP-TA220NBEGEU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
No. of outputs
2x
Compatible with
Samsung
Connector
USB-C®,USB type A
Wireless charging
无
Compatible with (details)
Samsung
Factory colour
Black
电源
30W
特征
+ quick-charge mode
0个相似型号
EP-TA220NBEGEU拓展信息








哦! 它是空的。