F-ARR-US-2详情
Samsung F-ARR-US-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Nickel-plated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
6
Model
Straight
Shock resistant
有
For Ex-zone gas
None
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
20
Nominal thread size metric/PG
11
With strain relief
无
Thread type
PG
With locknut
无
Explosion-tested version
无
Degree of protection (IP)
IP68
F-ARR-US-2拓展信息








哦! 它是空的。