GBCM详情
Samsung GBCM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
14.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
4
Screen over stranding
Braiding
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
600
Min. permitted bending radius, stationary application/permanent installation
145
Low smoke (according to EN 61034-2)
无
GBCM拓展信息








哦! 它是空的。