GENOA_P详情
Samsung GENOA_P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 60
Material core insulation
Rubber
Colour outer sheath
Black
Outer diameter approx.
21
Screen over stranding element
None
Core identification
None
Nominal cross section conductor
70
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
158
Min. permitted bending radius, stationary application/permanent installation
84
Nominal voltage U
750
Conductor category
Class 5 = flexible
GENOA_P拓展信息








哦! 它是空的。