K4H280438B-TLB0详情
Samsung K4H280438B-TLB0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Thermoplastic Elastomer (TPE)
Manufacturer Part Number
CLS40FRB-AX
Approvals
cUL, UL
Manufacturer
Advanced Devices (Marinco)
RoHS
,Panel Mount with mounting holes
额定电流
400 A
电压
600 VAC
连接类型
Receptacle
0个相似型号
K4H280438B-TLB0拓展信息








哦! 它是空的。