KA239DTF详情
Samsung KA239DTF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
Base Product Number
SI5345
厂商
Skyworks Solutions Inc.
Product Status
Obsolete
RoHS
Non-Compliant
Package Description
SOP, SOP14,.25
Rohs Code
有
Manufacturer Part Number
KA239DTF
Manufacturer
Fairchild Semiconductor Corporation
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FAIRCHILD SEMICONDUCTOR CORP
Risk Rank
5.62
Part Package Code
SOIC
系列
*
ECCN 代码
EAR99
HTS代码
8542.39.00.01
Reach合规守则
compliant
引脚数量
14
KA239DTF拓展信息








哦! 它是空的。