KM62V256CLG-7L详情
Samsung KM62V256CLG-7L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyamide
Operating Temp Range
-50C to 100C
Product Diameter (mm)
42.5(mm)
RoHS
Non-Compliant
类型
TUBING
颜色
Black
0个相似型号
KM62V256CLG-7L拓展信息
KM62V256CLG-7L详情
Samsung KM62V256CLG-7L重要参数规格及、参数值,及相似型号如下:
本体材质
Polyamide
Operating Temp Range
-50C to 100C
Product Diameter (mm)
42.5(mm)
RoHS
Non-Compliant
类型
TUBING
颜色
Black
KM62V256CLG-7L拓展信息