LH49PMHPBGA详情
Samsung LH49PMHPBGA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Without hood
Material front ring
Plastic
Type of electric connection
焊旗连接
Construction type lens
High
Rated operating voltage Ue
6 - 48
Voltage type
AC/DC
Degree of protection (IP)
IP40
Colour front ring
Black
Number of indicator lights
1
With front ring
有
Type of lamp socket
Other
With light source
无
LH49PMHPBGA拓展信息








哦! 它是空的。