LH55DECPLBC/EN详情
Samsung LH55DECPLBC/EN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
0个相似型号
LH55DECPLBC/EN拓展信息








哦! 它是空的。