LTOBPLH403W2PPH详情
Samsung LTOBPLH403W2PPH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 4
Packaging type
Other
Rated current In
41
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 6
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 6
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.5 - 6
高度
25.5
LTOBPLH403W2PPH拓展信息








哦! 它是空的。