SM-R880详情
Samsung SM-R880重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
46.5g
Enclosure material
Stainless steel
Case colour
Black (chromed)
Memory capacity
16GB
Factory colour
Black
类型
Galaxy Watch4 Classic
功能
Heart rate zones,Heart rate,Motion recognition,Distance,Pace,GPS,Burned calories,Steps,Stopwatch,Session time,Training zones,Time/date,Sleep time,Sleep pattern analysis,Lap/pace,Bluetooth® audio control,Alarm clock,Music storage and replay
大小
Uni
SM-R880拓展信息








哦! 它是空的。