注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥40.98825
10
¥38.668154
100
¥36.479395
500
¥34.414526
1000
¥32.466531
SPHWHAHDNH25YZR2D2详情
Samsung SPHWHAHDNH25YZR2D2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 Hz
SPHWHAHDNH25YZR2D2拓展信息







哦! 它是空的。