注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.517427
500
¥0.380459
1000
¥0.317054
2000
¥0.290869
5000
¥0.27184
10000
¥0.252873
15000
¥0.244563
50000
¥0.240477
SPMWH1228FD5WAR0VG详情
Samsung SPMWH1228FD5WAR0VG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 200
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
SPMWH1228FD5WAR0VG拓展信息







哦! 它是空的。