SPMWH3326FC5FAR3S0详情
Samsung SPMWH3326FC5FAR3S0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
5670 - 5670
Overload release current setting
250 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
0个相似型号
SPMWH3326FC5FAR3S0拓展信息








哦! 它是空的。