注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.06232
500
¥0.045823
1000
¥0.038183
2000
¥0.035034
5000
¥0.032738
10000
¥0.030457
15000
¥0.029457
50000
¥0.028965
Samsung Semiconductor CL03C080CA3GNNC
- 收藏
- 对比
CL03C080CA3GNNC
2107-CL03C080CA3GNNC
陶瓷电容器
0201
大陆
立即发货

CL03C080CA3GNNC datasheet pdf and Ceramic Capacitors product details from Samsung Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
CL03C080CA3GNNC详情
Samsung Semiconductor CL03C080CA3GNNC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0201
介电材料
C0G
Voltage - Rated (DC)
25V
电容量
8pF
RoHS状态
Non-RoHS Compliant
CL03C080CA3GNNC拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics






哦! 它是空的。