注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.630638
500
¥0.463706
1000
¥0.386419
2000
¥0.354517
5000
¥0.331325
10000
¥0.308202
15000
¥0.298071
50000
¥0.293087
Samsung Semiconductor CL05A104KO5NNND
- 收藏
- 对比
CL05A104KO5NNND
2107-CL05A104KO5NNND
陶瓷电容器
0402
大陆
立即发货

CL05A104KO5NNND datasheet pdf and Ceramic Capacitors product details from Samsung Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
CL05A104KO5NNND详情
Samsung Semiconductor CL05A104KO5NNND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0402
介电材料
X5R
Voltage - Rated (DC)
16V
容差
10%
电容量
100nF
RoHS状态
符合RoHS标准
CL05A104KO5NNND拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics






哦! 它是空的。