注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥0.705996
500
¥0.519113
1000
¥0.432593
2000
¥0.396879
5000
¥0.370913
10000
¥0.345035
15000
¥0.333692
50000
¥0.328115
Samsung Semiconductor CL10A105KA8NNND
- 收藏
- 对比
CL10A105KA8NNND
2107-CL10A105KA8NNND
陶瓷电容器
0603
大陆
立即发货

CL10A105KA8NNND datasheet pdf and Ceramic Capacitors product details from Samsung Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
CL10A105KA8NNND详情
Samsung Semiconductor CL10A105KA8NNND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks
包装/外壳
0603
介电材料
X5R
Voltage - Rated (DC)
25V
容差
10%
零件状态
活跃
电容量
1μF
RoHS状态
Non-RoHS Compliant
CL10A105KA8NNND拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics






哦! 它是空的。