Samsung Semiconductor CL21B682KC6WPNC
- 收藏
- 对比
CL21B682KC6WPNC
2107-CL21B682KC6WPNC
陶瓷电容器
0805
大陆
立即发货

CL21B682KC6WPNC datasheet pdf and Ceramic Capacitors product details from Samsung Semiconductor stock available at utmel
1最小包装量--
CL21B682KC6WPNC详情
Samsung Semiconductor CL21B682KC6WPNC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
0805
介电材料
CERAMIC
JESD-609代码
e3
无铅代码
yes
终止次数
2
ECCN 代码
EAR99
端子表面处理
Matte Tin (Sn) - with Nickel (Ni) barrier
电容式
陶瓷电容器
RoHS状态
Non-RoHS Compliant
CL21B682KC6WPNC拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics







哦! 它是空的。