注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.266479
500
¥0.931232
1000
¥0.776026
2000
¥0.711956
5000
¥0.665376
10000
¥0.618952
15000
¥0.598603
50000
¥0.588597
Samsung Semiconductor CL31A226KQHNNNF
- 收藏
- 对比
CL31A226KQHNNNF
2107-CL31A226KQHNNNF
陶瓷电容器
1206
大陆
立即发货

CL31A226KQHNNNF datasheet pdf and Ceramic Capacitors product details from Samsung Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
CL31A226KQHNNNF详情
Samsung Semiconductor CL31A226KQHNNNF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
1206
介电材料
X5R
Voltage - Rated (DC)
6.3V
容差
10%
电容量
22μF
RoHS状态
Non-RoHS Compliant
CL31A226KQHNNNF拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics






哦! 它是空的。