Samsung Semiconductor MZPLL6T4HMLS-00003
- 收藏
- 对比
MZPLL6T4HMLS-00003
2107-MZPLL6T4HMLS-00003
固态硬盘(SSD),硬盘驱动器(HDD)
--
大陆
立即发货

MZPLL6T4HMLS-00003 datasheet pdf and Solid State Drives (SSDs), Hard Disk Drives (HDDs) product details from Samsung Semiconductor stock available at utmel
1最小包装量--
MZPLL6T4HMLS-00003详情
Samsung Semiconductor MZPLL6T4HMLS-00003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8523.51.00.00
Automotive
无
PPAP
无
Capacity (byte)
6.4T
Maximum Read Speed (MBps)
50400
Maximum Write Speed (MBps)
20800
Interface Type
PCIe Gen3 x8
零件状态
Obsolete
样式
固态硬盘
外形尺寸
NF1
MZPLL6T4HMLS-00003拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。