Samsung Semiconductor SI-B8A161560EU
- 收藏
- 对比
SI-B8A161560EU
2107-SI-B8A161560EU
显示器模块 - LED 字符与数字
--
大陆
立即发货

SI-B8A161560EU datasheet pdf and Display Modules - LED Character and Numeric product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SI-B8A161560EU详情
Samsung Semiconductor SI-B8A161560EU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
2.2
Package Width
28
Package Length
28
PCB changed
2
零件状态
Unconfirmed
引脚数量
2
SI-B8A161560EU拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。