注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.279527
10
¥5.924081
100
¥5.588756
500
¥5.272414
1000
¥4.973975
Samsung Semiconductor SPHWHTL3DA0CF4PTY6
- 收藏
- 对比
SPHWHTL3DA0CF4PTY6
2107-SPHWHTL3DA0CF4PTY6
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPHWHTL3DA0CF4PTY6 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
--最小包装量--
¥
总价: ¥
SPHWHTL3DA0CF4PTY6详情
Samsung Semiconductor SPHWHTL3DA0CF4PTY6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.41.00.00
Automotive
无
PPAP
无
Lens Shape Type
Circular
Mounting Orientation
顶部安装
High Brightness
有
Mounting
表面贴装
Package Width
3.5
Package Length
3.5
PCB changed
2
Supplier Package
Case 3535
零件状态
活跃
类型
Uni-Color
颜色
White
引脚数量
2
发光二极管的数量
1
SPHWHTL3DA0CF4PTY6拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor






哦! 它是空的。