Samsung Semiconductor SPHWHTL3DA0GF4QTR6
- 收藏
- 对比
SPHWHTL3DA0GF4QTR6
2107-SPHWHTL3DA0GF4QTR6
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPHWHTL3DA0GF4QTR6 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPHWHTL3DA0GF4QTR6详情
Samsung Semiconductor SPHWHTL3DA0GF4QTR6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Width
3.5
Package Length
3.5
PCB changed
2
Supplier Package
SMD EP
零件状态
Unconfirmed
引脚数量
2
SPHWHTL3DA0GF4QTR6拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。