Samsung Semiconductor SPHWW1HDN827YHV3ED
- 收藏
- 对比
SPHWW1HDN827YHV3ED
2107-SPHWW1HDN827YHV3ED
显示器模块 - LED 字符与数字
--
大陆
立即发货

SPHWW1HDN827YHV3ED datasheet pdf and Display Modules - LED Character and Numeric product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPHWW1HDN827YHV3ED详情
Samsung Semiconductor SPHWW1HDN827YHV3ED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.41.00.00
Mounting
表面贴装
Package Width
3.5
Package Length
3.5
PCB changed
2
Supplier Package
SMD EP
零件状态
Unconfirmed
引脚数量
2
SPHWW1HDN827YHV3ED拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。