Samsung Semiconductor SPMWH12244D5W8TMSA
- 收藏
- 对比
SPMWH12244D5W8TMSA
2107-SPMWH12244D5W8TMSA
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWH12244D5W8TMSA datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWH12244D5W8TMSA详情
Samsung Semiconductor SPMWH12244D5W8TMSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
HTS
8541.41.00.00
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.65
Package Width
2.8
Package Length
3.2
PCB changed
2
Supplier Package
Case 2835
零件状态
Unconfirmed
引脚数量
2
SPMWH12244D5W8TMSA拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。