Samsung Semiconductor SPMWHD32AMD5XAVMSK
- 收藏
- 对比
SPMWHD32AMD5XAVMSK
2107-SPMWHD32AMD5XAVMSK
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHD32AMD5XAVMSK datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
--最小包装量--
SPMWHD32AMD5XAVMSK详情
Samsung Semiconductor SPMWHD32AMD5XAVMSK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
ECCN (US)
EAR99
Automotive
无
PPAP
无
Mounting
表面贴装
Package Height
0.75
Package Width
3
Package Length
3
PCB changed
2
Supplier Package
Case 3030
包装
卷带
引脚数量
2
SPMWHD32AMD5XAVMSK拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。