Samsung Semiconductor SPMWHT541MP5WKP0S5
- 收藏
- 对比
SPMWHT541MP5WKP0S5
2107-SPMWHT541MP5WKP0S5
LED - 电路板指示器,阵列,发光条,条形图
--
大陆
立即发货

SPMWHT541MP5WKP0S5 datasheet pdf and LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs product details from Samsung Semiconductor stock available at utmel
1最小包装量--
SPMWHT541MP5WKP0S5详情
Samsung Semiconductor SPMWHT541MP5WKP0S5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
Case 5630
PCB changed
2
Package Length
5
Package Width
3
Package Height
0.7
Mounting
表面贴装
PPAP
无
Automotive
无
ECCN (US)
EAR99
EU RoHS
Compliant
零件状态
Unconfirmed
引脚数量
2
SPMWHT541MP5WKP0S5拓展信息
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor
Samsung Semiconductor







哦! 它是空的。