Samsung Semiconductor TCSCN1C225MBAR
- 收藏
- 对比
TCSCN1C225MBAR
2107-TCSCN1C225MBAR
钽电容器
--
大陆
立即发货

CAP,TANTALUM / TA2O5,2.2UF,16VDC,20% -TOL,20% TOL
1最小包装量--
TCSCN1C225MBAR详情
Samsung Semiconductor TCSCN1C225MBAR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
介电材料
TANTALUM (DRY/SOLID)
终端数量
2
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SAMSUNG SEMICONDUCTOR INC
Package Description
,
Manufacturer Series
SCN(BCASECODE)
JESD-609代码
e1
ECCN 代码
EAR99
端子表面处理
Tin/Silver/Copper (Sn/Ag/Cu)
电容式
钽电容器
达到SVHC
compliant
TCSCN1C225MBAR拓展信息
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics
Samsung Electro-Mechanics







哦! 它是空的。