Samsung Semiconductor, Inc. SIP-KITNXB001
- 收藏
- 对比
SIP-KITNXB001
2107-SIP-KITNXB001
评估板 - 嵌入式 - MCU,DSP
--
大陆
立即发货

ARTIK520 BLE WIFI ZIG THREAD KIT
1最小包装量--
SIP-KITNXB001详情
Samsung Semiconductor, Inc. SIP-KITNXB001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
安装类型
Socket
系列
ARTIK
已出版
2016
零件状态
Obsolete
湿度敏感性等级(MSL)
供应商未定义
类型
MPU
核心处理器
ARM® Cortex®-A7
使用的 IC/零件
ARTIK 520
内容
Board(s), Cable(s), Power Supply, Accessories
板型
评估平台
平台
ARTIK520 BLE WiFi Zigbee Thread
RoHS状态
Non-RoHS Compliant
SIP-KITNXB001拓展信息
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.







哦! 它是空的。