Samsung Semiconductor, Inc. SPHWHTL3D50CEQTM6
- 收藏
- 对比
SPHWHTL3D50CEQTM6
2107-SPHWHTL3D50CEQTM6
LED 照明 - 白色
1414 (3535 Metric)
大陆
立即发货

HIGH POWER LED
1最小包装量--
SPHWHTL3D50CEQTM6详情
Samsung Semiconductor, Inc. SPHWHTL3D50CEQTM6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
包装/外壳
1414 (3535 Metric)
安装类型
表面贴装
包装
Tape & Reel (TR)
尺寸/尺寸
0.138Lx0.138W 3.50mmx3.50mm
零件状态
Discontinued
湿度敏感性等级(MSL)
2A (4 Weeks)
座位高度(最大)
0.080 2.02mm
RoHS状态
符合RoHS标准
SPHWHTL3D50CEQTM6拓展信息
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.
Samsung Semiconductor, Inc.







哦! 它是空的。