AM149详情
Samtec AM149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A36-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Package Description
,
Part Life Cycle Code
Obsolete
Ihs Manufacturer
M/A-COM INC
Risk Rank
5.84
长度
2.38 Inches
直径
2.24 Inches
达到SVHC
unknown
AM149拓展信息








哦! 它是空的。