AS2940T-3.3详情
Samtec AS2940T-3.3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
GE - General Electric
Package Description
TO-263, 3 PIN
Rohs Code
无
Manufacturer Part Number
AS2940T-3.3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
SIPEX CORP
Risk Rank
5.77
额定电流
50 A
JESD-30代码
R-PSSO-G2
压差电压1-最大值
0.2 V
达到SVHC
unknown
AS2940T-3.3拓展信息








哦! 它是空的。