C28S-09.00-SPS8-SPS8详情
Samtec C28S-09.00-SPS8-SPS8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
0个相似型号
C28S-09.00-SPS8-SPS8拓展信息
C28S-72.00-SPS8-BJT8
Samtec
C28S-20.00-BJT8-SING
Samtec
C28S-30.00-BJT8-SING
Samtec
C28S-80.00-SPS8-SPS8
Samtec
C28S-40.00-RPS8-SING
Samtec
C28S-50.00-SPS8-SPS8
Samtec
C28S-18.00-RPS8-RPS8
Samtec
C28S-17.95-BJT8-RPS8
Samtec
C28S-19.69-RPS8-RPS8
Samtec
C28S-19.68-RPS8-BJT8
Samtec








哦! 它是空的。