C28S-15.75-SPS8-SPS8详情
Samtec C28S-15.75-SPS8-SPS8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
C28S-15.75-SPS8-SPS8拓展信息
GRF1H-4-0200-1-CA1-S-01SP1
Samtec
GRF1H-8-0160-1-CA1-S-03RP1
Samtec
GRF1-P-C-04-1455-C1-D-S
Samtec
GRF1-P-C-04-1829-C1-D-S
Samtec
GRF1-P-C-06-1829-C1-D-S
Samtec
GRF1-P-C-04-0914-C1-S
Samtec
GRF7-P-C-04-0250-CA3-D
Samtec
GRF1-06-RA-TH1
Samtec
GRF1H-6-1800-1-CA1-S-07SP1
Samtec
GRF1-02-B-S
Samtec








哦! 它是空的。