CAT-MA-198-2428-FS-01详情
Samtec CAT-MA-198-2428-FS-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyvinyl chloride (PVC)
With cord switch
无
Spiralized cable
无
Nominal cross section conductor
2.5
Connection 1
Other
Degree of protection (IP)
IP67
Outer diameter approx.
8.8
Colour outer sheath
Black
Connection 2
Other
Nominal voltage
0 - 600
With protective conductor
有
Nominal current
16
Temperature resistance
-25 - 80
频率
0 - 300
长度
8
CAT-MA-198-2428-FS-01拓展信息








哦! 它是空的。