CCS-208866-01-CN详情
Samtec CCS-208866-01-CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Acrylonitrile Butadiene Styrene (ABS)
Maximum Operating Temperature
+ 80 C
Unit Weight
1.763698 oz
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Number of Positions / Contacts per Port
8P8C
Mounting Styles
面板安装
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
类型
圆形模块
颜色
Black
性别
Jack (Female)
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Unshielded
终端样式
Connector
配置
1x1
配件类型
-
产品类别
Modular Connectors / Ethernet Connectors
产品
Adapters
安装角
Straight
USOC编码
RJ45
产品类别
Modular Connectors / Ethernet Connectors
知识产权评级
IP67
CCS-208866-01-CN拓展信息








哦! 它是空的。